38999S3 C/C STRT BLK ANOD
38999 SIII/IV Backshell Strain Relief
Black Connector Cable Clamp 9, A
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes
38999S3 C/C STRT BLK ANOD ROHS COMPLIANT: YES
| PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M85049/38-9A | M85049/38-9A | M85049/38-9A | APM85049/38-9A-ND | 03P3198 | 88X5002 |
| Product Name | Connector Backshell | Connectors Mil-Qualified, Backshells | Backshells and Cable Clamps | Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd | 38999S3 C/c Strt Blk Anod Rohs Compliant Amphenol Pcd | |
| Geometry | Straight; 180° |