Amphenol Corporation Circular Strain Relief, Size 23 Aluminium; Connector Shell Size Amphenol Pcd M85049/38-23A

Description
CIRCULAR STRAIN RELIEF, SIZE 23 ALUMINIUM; Connector Shell Size:23; Cable Diameter Max:20.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 23 ALUMINIUM; Connector Shell Size:23; Cable Diameter Max:20.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 23 Aluminium; Connector Shell Size Amphenol Pcd - 03P3192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 23 Aluminium; Connector Shell Size Amphenol Pcd
03P3192
Circular Strain Relief, Size 23 Aluminium; Connector Shell Size Amphenol Pcd 03P3192
CIRCULAR STRAIN RELIEF, SIZE 23 ALUMINIUM; Connector Shell Size:23; Cable Diameter Max:20.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 23 ALUMINIUM; Connector Shell Size:23; Cable Diameter Max:20.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03P3192
Product Name Circular Strain Relief, Size 23 Aluminium; Connector Shell Size Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details