38999S3 C/C STRT NI
Silver Connector Cable Clamp 21, G
CONN CABLE CLAMP SZ21 G SILVER
CIRCULAR STRAIN RELIEF, SIZE 21 ALUMINIUM; Connector Shell Size:21; Cable Diameter Max:17.73mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: Yes
Strain Relief Strt Nickel Sz21
| PEI-Genesis | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | CDM Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M85049/38-21N | APM85049/38-21N-ND | M85049/38-21N | 03P3190 | M85049/38-21N |
| Product Name | Backshells and Cable Clamps | Backshells and Cable Clamps | Circular Strain Relief, Size 21 Aluminium; Connector Shell Size Amphenol Pcd | Connectors; Circular; Backshells | |
| Geometry | Straight; 180° |