Amphenol Corporation Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd M85049/38-17W

Description
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd - 03P3185 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd
03P3185
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd 03P3185
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3185
Product Name Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074613 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5745174-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Strain Relief Liquid Tight Flex - 85820260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details