38999S3 C/C STRT CAD OD
38999 SIII/IV Backshell Strain Relief
Olive Connector Cable Clamp 15
Circular MIL Spec Strain Reliefs & Adapters 38 Backshell Strain Relief Clamp Product overview: M85049/38-15W from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-M85049/38-15W can be used for catalog matching and distributor lookup.
Strain Relief Strt OD Cad Sz15
CIRCULAR STRAIN RELIEF, SIZE 15 ALUMINIUM; Connector Shell Size:15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: No
CONN CABLE CLAMP SZ15 OLIVE
| PEI-Genesis | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | CDM Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M85049/38-15W | M85049/38-15W | APC1399-ND | 378-M85049/38-15W | M85049/38-15W | M85049/38-15W | 03P3182 | M85049/38-15W |
| Product Name | Connectors Mil-Qualified, Backshells | Backshells and Cable Clamps | Electronic Connector | Connector Backshell | Connectors; Circular; Backshells | Circular Strain Relief, Size 15 Aluminium; Connector Shell Size Amphenol Pcd | Backshells and Cable Clamps | |
| Geometry | Straight; 180° |