The Circular Strain Relief, Size 15 Aluminium, part number 03P3180, is designed for use with circular connectors, specifically within the MIL-DTL-38999 Series III and IV. It accommodates a maximum cable diameter of 11.61 mm and features a cable exit angle of 180 degrees. The strain relief is constructed from aluminum, providing a lightweight solution for cable management. This product is RoHS compliant, ensuring it meets environmental standards. It is particularly suitable for applications where environmental protection is not a primary concern, making it a cost-effective option for engineers seeking efficient cable holding solutions.
Black Connector Cable Clamp 15
38999S3 C/C STRT BLK ANOD
38999 SIII/IV Backshell Strain Relief
CIRCULAR STRAIN RELIEF, SIZE 15 ALUMINIUM; Connector Shell Size:15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1402-ND | M85049/38-15A | Amphenol PCD M85049/38-15A | M85049/38-15A | 03P3180 |
| Product Name | Backshells and Cable Clamps | Connector Backshell | Connectors Mil-Qualified, Backshells | Circular Strain Relief, Size 15 Aluminium; Connector Shell Size Amphenol Pcd | |
| Geometry | Straight; 180° |