CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 03P3176 |
| Product Name | Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd |