Silver Connector Cable Clamp 11
38999S3 C/C STRT NI
Strain Relief Strt Nickel Sz11
38999S3 C/C STRT NI ROHS COMPLIANT: NO
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; PRODUCT RANGE:MIL-DTL-38999 SERIES III & IV; FOR USE WITH:CIRCULAR CONNECTORS, NICKEL; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:ALUMINIUM; CABLE DIAMETER MAX:5.94MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONN CABLE CLAMP SZ11 SILVER
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | CDM Inc. | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1315-ND | M85049/38-11N | Amphenol PCD M85049/38-11N | M85049/38-11N | 46X5656 | 16005593 | M85049/38-11N |
| Product Name | Backshells and Cable Clamps | Connector Backshell | Connectors; Circular; Backshells | 38999S3 C/c Strt Ni Rohs Compliant Amphenol Pcd | Connector/Terminal/Pin | Backshells and Cable Clamps | |
| Geometry | Straight; 180° |