Amphenol Corporation Circular Cable Clamp, Size 18, Metal; Connector Shell Size Amphenol Pcd M85049/3618W07

Description
CIRCULAR CABLE CLAMP, SIZE 18, METAL; Connector Shell Size:18; Cable Diameter Max:22.23mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 18, METAL; Connector Shell Size:18; Cable Diameter Max:22.23mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 18, Metal; Connector Shell Size Amphenol Pcd - 04P6155 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 18, Metal; Connector Shell Size Amphenol Pcd
04P6155
Circular Cable Clamp, Size 18, Metal; Connector Shell Size Amphenol Pcd 04P6155
CIRCULAR CABLE CLAMP, SIZE 18, METAL; Connector Shell Size:18; Cable Diameter Max:22.23mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors RoHS Compliant: No

CIRCULAR CABLE CLAMP, SIZE 18, METAL; Connector Shell Size:18; Cable Diameter Max:22.23mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6155
Product Name Circular Cable Clamp, Size 18, Metal; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074591 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details