Amphenol Corporation
Circular Connector Accessories
M85049/130-31S
Description
Connector Gasket Red
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Connector Gasket Red
Request a Quote
Email Supplier
Datasheet
Suppliers
Gasket, Unfinished Amphenol Pcd
26AJ0463
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
623-M85049/130-31S-ND |
26AJ0463 |
|
Product Name
|
Circular Connector Accessories |
Gasket, Unfinished Amphenol Pcd |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers