Amphenol Corporation
Circular Connector Accessories
M85049/130-20V
Description
Connector Gasket Black
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Connector Gasket Black
Request a Quote
Email Supplier
Datasheet
Suppliers
Gasket, Unfinished Amphenol Pcd
26AJ0412
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
623-M85049/130-20V-ND |
26AJ0412 |
|
Product Name
|
Circular Connector Accessories |
Gasket, Unfinished Amphenol Pcd |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Contact Size (AWG)
14 to 22 AWG
View Details
2 suppliers