Amphenol Corporation
Circular Connector Accessories
M85049/130-05V
Description
Connector Gasket Black
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Connector Gasket Black
Request a Quote
Email Supplier
Datasheet
Suppliers
Gasket, Unfinished Amphenol Pcd
26AJ0340
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
623-M85049/130-05V-ND |
26AJ0340 |
|
Product Name
|
Circular Connector Accessories |
Gasket, Unfinished Amphenol Pcd |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Mounting
Chassis, Panel
Voltage Rating
300 volts
Current Rating
20.0 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers