Amphenol Corporation
Circular Connector Accessories
M85049/130-02V
Description
Connector Gasket Black
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Connector Gasket Black
Request a Quote
Email Supplier
Datasheet
Suppliers
Gasket, Unfinished Amphenol Pcd
26AJ0325
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
623-M85049/130-02V-ND |
26AJ0325 |
|
Product Name
|
Circular Connector Accessories |
Gasket, Unfinished Amphenol Pcd |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
Solder Cup
Voltage Rating
400 volts
Current Rating
10.0 amps
View Details
5 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
12 to 16 AWG
View Details