Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STRAIN RELIEFS
AMPHENOL CORPORATION
M85049/128-7 -- SHIELD BAND, FLAT/PRE COILED, 8.18 ROHS COMPLIANT AMPHENOL LTD
Amphenol Corporation
Shield Band, Flat/pre Coiled, 8.18 Rohs Compliant Amphenol Ltd
M85049/128-7
Description
SHIELD BAND, FLAT/PRE COILED, 8.18" ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
SHIELD BAND, FLAT/PRE COILED, 8.18" ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Shield Band, Flat/pre Coiled, 8.18 Rohs Compliant Amphenol Ltd
83AH7310
Shield Band, Flat/pre Coiled, 8.18 Rohs Compliant Amphenol Ltd
83AH7310
SHIELD BAND, FLAT/PRE COILED, 8.18" ROHS COMPLIANT: YES
SHIELD BAND, FLAT/PRE COILED, 8.18" ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Strain Reliefs
Product Number
83AH7310
Product Name
Shield Band, Flat/pre Coiled, 8.18 Rohs Compliant Amphenol Ltd
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Connector Strain Relief
2-2308272-0
Specs
Material
Zinc
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details
Interpower
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut
85822420
Specs
Material
Polyamide / Nylon®
Color
Black
Diameter
0.157 to 0.315 inch (4 to 8 mm)
View Details
Altech Corp.
Normal Profile Conduit POLYFLEX®
1200127
Specs
Material
Polyamide 6
Diameter
0.480 inch (12.2 mm)
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
PennEngineering®
Liquid Tight Cordgrips
Heyco®-Tite Solar Masthead® II
Specs
Material
Polyamide / Nylon®
Length
1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size
0.7500 to 2 inch (19.05 to 50.8 mm)
View Details