Amphenol Corporation Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd M85049/10-55N

Description
STRAIGHT CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:28; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Description
STRAIGHT CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:28; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd - 07P0016 - Newark, An Avnet Company
Chicago, IL, United States
Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd
07P0016
Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd 07P0016
STRAIGHT CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:28; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

STRAIGHT CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:28; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07P0016
Product Name Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 26-39 mm; Polyamide 6; Neoprene; Light Gray; PG 48; 70 mm; 70 mm - 70075279 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Length 2.76 inch (70 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5088450-7 - TE Connectivity
Specs
Material PVC
Length 1.18 inch (29.97 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Strain Relief Liquid Tight Flex - 85820150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details