Amphenol Corporation Circular Connectors - M83723/72A1407N M83723/72A1407N

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 766633-M83723/72A140 7N Series: Military, MIL-DTL-83723 Series III Packaging: Bulk Number of Positions: 7 Operating Temperature Range: -65°C ~ 200°C Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 13A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 14-7 Shell Material, Finish: Aluminum, Anodized Black Plated Family Name: M83723 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): M83723/72G14-7N; M83723/72W14-7N; M83723/72A14-7N; Introduction Date: January 03, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 766633-M83723/72A140 7N Series: Military, MIL-DTL-83723 Series III Packaging: Bulk Number of Positions: 7 Operating Temperature Range: -65°C ~ 200°C Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 13A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 14-7 Shell Material, Finish: Aluminum, Anodized Black Plated Family Name: M83723 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): M83723/72G14-7N; M83723/72W14-7N; M83723/72A14-7N; Introduction Date: January 03, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - M83723/72A1407N - 766633-M83723/72A1407N - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - M83723/72A1407N
766633-M83723/72A1407N
Circular Connectors - M83723/72A1407N 766633-M83723/72A1407N
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 766633-M83723/72A140 7N Series: Military, MIL-DTL-83723 Series III Packaging: Bulk Number of Positions: 7 Operating Temperature Range: -65°C ~ 200°C Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 13A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 14-7 Shell Material, Finish: Aluminum, Anodized Black Plated Family Name: M83723 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): M83723/72G14-7N; M83723/72W14-7N; M83723/72A14-7N; Introduction Date: January 03, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 766633-M83723/72A1407N
Series: Military, MIL-DTL-83723 Series III
Packaging: Bulk
Number of Positions: 7
Operating Temperature Range: -65°C ~ 200°C
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 13A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 14-7
Shell Material, Finish: Aluminum, Anodized Black Plated
Family Name: M83723
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): M83723/72G14-7N; M83723/72W14-7N; M83723/72A14-7N;
Introduction Date: January 03, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 lll
M83723/72A1407N
MIL Spec Connector - MIL-DTL-83723 lll M83723/72A1407N
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 lll
M83723/72A1407N
MIL Spec Connector - MIL-DTL-83723 lll M83723/72A1407N
CONNECTOR

CONNECTOR

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 766633-M83723/72A1407N M83723/72A1407N
Product Name Circular Connectors - M83723/72A1407N MIL Spec Connector - MIL-DTL-83723 lll
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female Connector - SALE-8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details