Amphenol Canada Corp. M83513 micro d M83513/28-A01CP

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/28-A01CP
M83513 micro d M83513/28-A01CP
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
Micro-D Sub Conn, Plug, 9Pos, Th; D Sub Connector Type Amphenol Canada - 23AJ5151 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Plug, 9Pos, Th; D Sub Connector Type Amphenol Canada
23AJ5151
Micro-D Sub Conn, Plug, 9Pos, Th; D Sub Connector Type Amphenol Canada 23AJ5151
MICRO-D SUB CONN, PLUG, 9POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

MICRO-D SUB CONN, PLUG, 9POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/28-A01CP 23AJ5151
Product Name M83513 micro d Micro-D Sub Conn, Plug, 9Pos, Th; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S14 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Micro SIM Card 7 Pin Connector Push Type Metal Body AT - ET-MI6PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
D-Sub Connector Omron Electronic Components - 46Y1302 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
View Details