Amphenol Canada Corp. M83513 micro d M83513/25-B02CP

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/25-B02CP
M83513 micro d M83513/25-B02CP
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
Micro-D Sub Conn, Rcpt, 15Pos, Th; D Sub Connector Type Amphenol Canada - 23AJ5150 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Rcpt, 15Pos, Th; D Sub Connector Type Amphenol Canada
23AJ5150
Micro-D Sub Conn, Rcpt, 15Pos, Th; D Sub Connector Type Amphenol Canada 23AJ5150
MICRO-D SUB CONN, RCPT, 15POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

MICRO-D SUB CONN, RCPT, 15POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/25-B02CP 23AJ5150
Product Name M83513 micro d Micro-D Sub Conn, Rcpt, 15Pos, Th; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XM3K-N/XM3L-N D-sub SMT Connectors - XM3K-2512-02N - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
3 suppliers