Amphenol Canada Corp. M83513 micro d M83513/23-G01NN

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/23-G01NN
M83513 micro d M83513/23-G01NN
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
Micro-D Sub Conn, Plug, 51Pos, Th; D Sub Connector Type Amphenol Canada - 23AJ5149 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Plug, 51Pos, Th; D Sub Connector Type Amphenol Canada
23AJ5149
Micro-D Sub Conn, Plug, 51Pos, Th; D Sub Connector Type Amphenol Canada 23AJ5149
MICRO-D SUB CONN, PLUG, 51POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

MICRO-D SUB CONN, PLUG, 51POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/23-G01NN 23AJ5149
Product Name M83513 micro d Micro-D Sub Conn, Plug, 51Pos, Th; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products