Amphenol Canada Corp. M83513 micro d M83513/22-B01NP

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/22-B01NP
M83513 micro d M83513/22-B01NP
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
D-Sub Connector Assemblies - 4305-M83513/22-B01NP-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4305-M83513/22-B01NP-ND
D-Sub Connector Assemblies 4305-M83513/22-B01NP-ND
CONN MICRO-D PLUG 15POS PCB

CONN MICRO-D PLUG 15POS PCB

Buy Now Datasheet
Micro-D Sub Conn, Plug, 15Pos, Th; D Sub Connector Type Amphenol Canada - 23AJ5146 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Plug, 15Pos, Th; D Sub Connector Type Amphenol Canada
23AJ5146
Micro-D Sub Conn, Plug, 15Pos, Th; D Sub Connector Type Amphenol Canada 23AJ5146
MICRO-D SUB CONN, PLUG, 15POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

MICRO-D SUB CONN, PLUG, 15POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number M83513/22-B01NP 4305-M83513/22-B01NP-ND 23AJ5146
Product Name M83513 micro d D-Sub Connector Assemblies Micro-D Sub Conn, Plug, 15Pos, Th; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector Plug, Male Pins D-Sub Connector
Category D-Sub Connector
Mounting Through Hole Through Hole Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 406-044147 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
Turret Connectors - 36-1502-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
4 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99267-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details