CONN MICRO-D RCPT 100P PCB
MICRO-D SUB CONN, R/A RCPT, 100POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:100Contacts
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4305-M83513/21-H01NP-ND | M83513/21-H01NP | 23AJ5145 |
| Product Name | D-Sub Connector Assemblies | M83513 micro d | Micro-D Sub Conn, R/a Rcpt, 100Pos, Th; D Sub Connector Type Amphenol Canada |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | Micro Connector and Nano Connector | D-Sub Connector |
| Mounting | Through Hole, Right Angle |