Amphenol Canada Corp. M83513 micro d M83513/14-G02CP

Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet
Description
MICRO-D, 9 PLUG (PIN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
M83513/14-G02CP
M83513 micro d M83513/14-G02CP
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
Micro-D Sub Conn, R/a Rcpt, 51Pos, Th; D Sub Connector Type Amphenol Canada - 23AJ5144 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, R/a Rcpt, 51Pos, Th; D Sub Connector Type Amphenol Canada
23AJ5144
Micro-D Sub Conn, R/a Rcpt, 51Pos, Th; D Sub Connector Type Amphenol Canada 23AJ5144
MICRO-D SUB CONN, R/A RCPT, 51POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder RoHS Compliant: No

MICRO-D SUB CONN, R/A RCPT, 51POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83513/14-G02CP 23AJ5144
Product Name M83513 micro d Micro-D Sub Conn, R/a Rcpt, 51Pos, Th; D Sub Connector Type Amphenol Canada
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Subminiature - 8638PSC4006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Crimp
Mounting N/A
View Details
4 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
D-Sub, D-Shaped Connector Contacts - 1-208778-0-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3 suppliers