CONN MICRO-D RCPT 31POS R/A PCB
MICRO-D SUB CONN, R/A RCPT, 31POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:31Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M83513/13-E01CP | 4305-M83513/13-E01CP-ND | 23AJ5141 |
| Product Name | M83513 micro d | D-Sub Connector Assemblies | Micro-D Sub Conn, R/a Rcpt, 31Pos, Th; D Sub Connector Type Amphenol Canada |
| Connector Type | Micro Connector and Nano Connector | Receptacle, Female Sockets | D-Sub Connector |
| Category | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle |