Amphenol Canada Corp. D-Sub Connector Assemblies M83513/10-D01CP

Description
CONN MICRO-D PLUG 25POS R/A PCB
Request a Quote Datasheet
Description
CONN MICRO-D PLUG 25POS R/A PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4305-M83513/10-D01CP-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4305-M83513/10-D01CP-ND
D-Sub Connector Assemblies 4305-M83513/10-D01CP-ND
CONN MICRO-D PLUG 25POS R/A PCB

CONN MICRO-D PLUG 25POS R/A PCB

Buy Now Datasheet
Swedesboro, NJ, United States
M83513 micro d
M83513/10-D01CP
M83513 micro d M83513/10-D01CP
MICRO-D, 9 PLUG (PIN)

MICRO-D, 9 PLUG (PIN)

Buy Now
Micro-D Sub Conn, R/a Plug, 25Pos, Th; D Sub Connector Type Amphenol Canada - 23AJ5130 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, R/a Plug, 25Pos, Th; D Sub Connector Type Amphenol Canada
23AJ5130
Micro-D Sub Conn, R/a Plug, 25Pos, Th; D Sub Connector Type Amphenol Canada 23AJ5130
MICRO-D SUB CONN, R/A PLUG, 25POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

MICRO-D SUB CONN, R/A PLUG, 25POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 4305-M83513/10-D01CP-ND M83513/10-D01CP 23AJ5130
Product Name D-Sub Connector Assemblies M83513 micro d Micro-D Sub Conn, R/a Plug, 25Pos, Th; D Sub Connector Type Amphenol Canada
Category D-Sub Connector
Connector Type Plug, Male Pins Micro Connector and Nano Connector D-Sub Connector
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCA-ML4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers