CONN MICRO-D PLUG 9POS R/A PCB
MICRO-D SUB CONN, R/A PLUG, 9POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4305-M83513/10-A01CP-ND | M83513/10-A01CP | 23AJ5127 |
| Product Name | D-Sub Connector Assemblies | M83513 micro d | Micro-D Sub Conn, R/a Plug, 9Pos, Th; D Sub Connector Type Amphenol Canada |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | Micro Connector and Nano Connector | D-Sub Connector |
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps |