Amphenol Canada Corp. D-Sub Cables M83513/04-F03C

Description
CABLE ASSY D-TYPE 37POS UNSHLD
Request a Quote Datasheet
Description
CABLE ASSY D-TYPE 37POS UNSHLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 4305-M83513/04-F03C-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY D-TYPE 37POS UNSHLD

CABLE ASSY D-TYPE 37POS UNSHLD

Buy Now Datasheet
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada - 23AJ5119 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada
23AJ5119
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada 23AJ5119
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:37Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:37Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4305-M83513/04-F03C-ND 23AJ5119
Product Name D-Sub Cables Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details