Amphenol Canada Corp. Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada M83513/04-C11C

Description
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:21Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: No
Datasheet
Description
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:21Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada - 23AJ5115 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada
23AJ5115
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada 23AJ5115
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:21Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: No

CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:21Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23AJ5115
Product Name Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-081620-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Stability Cables - SP-292-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBU-LE3-K-1-N-M12G3 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Open end
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details