Amphenol Canada Corp. Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada M83513/04-B11C

Description
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: No
Description
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Micro D Receptacle to Free End, 18" (part number 23AJ5112) features a connector-to-connector configuration with a total of 15 positions. It is designed for applications requiring reliable connectivity in compact spaces. The cable length is 18 inches (457 mm), making it suitable for various installations. The assembly is compliant with M83513 specifications, ensuring compatibility with military and aerospace standards. The product does not include a jacket color specification and is noted as not RoHS compliant. This assembly is ideal for engineers seeking a robust and standardized solution for micro-D connector applications.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Micro D Receptacle to Free End, 18" (part number 23AJ5112) features a connector-to-connector configuration with a total of 15 positions. It is designed for applications requiring reliable connectivity in compact spaces. The cable length is 18 inches (457 mm), making it suitable for various installations. The assembly is compliant with M83513 specifications, ensuring compatibility with military and aerospace standards. The product does not include a jacket color specification and is noted as not RoHS compliant. This assembly is ideal for engineers seeking a robust and standardized solution for micro-D connector applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada - 23AJ5112 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada
23AJ5112
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada 23AJ5112
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: No

CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23AJ5112
Product Name Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details