Amphenol Canada Corp. D-Sub Cables M83513/04-A03C

Description
CABLE ASSY D-TYPE 9POS UNSHLD
Request a Quote Datasheet
Description
CABLE ASSY D-TYPE 9POS UNSHLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 4305-M83513/04-A03C-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY D-TYPE 9POS UNSHLD

CABLE ASSY D-TYPE 9POS UNSHLD

Buy Now Datasheet
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada - 23AJ5105 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada
23AJ5105
Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada 23AJ5105
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:9Positions ; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:MIL-DTL- 83513 SeriesRoHS Compliant: Yes

CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:9Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:MIL-DTL- 83513 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4305-M83513/04-A03C-ND 23AJ5105
Product Name D-Sub Cables Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Amphenol Canada
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details