Amphenol Canada Corp. Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada M83513/03-D09C

Description
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:25Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:MIL-DTL- 83513 Series RoHS Compliant: No
Datasheet
Description
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:25Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:MIL-DTL- 83513 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada - 23AJ5099 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada
23AJ5099
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada 23AJ5099
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:25Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:MIL-DTL- 83513 Series RoHS Compliant: No

CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:25Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:MIL-DTL- 83513 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23AJ5099
Product Name Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details