Amphenol Canada Corp. D-Sub Cables M83513/03-C03C

Description
CABLE ASSY D-TYPE 21POS UNSHLD
Request a Quote Datasheet
Description
CABLE ASSY D-TYPE 21POS UNSHLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 4305-M83513/03-C03C-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY D-TYPE 21POS UNSHLD

CABLE ASSY D-TYPE 21POS UNSHLD

Buy Now Datasheet
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada - 23AJ5095 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada
23AJ5095
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada 23AJ5095
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:21Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:MIL-DTL- 83513 Series RoHS Compliant: No

CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:21Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:MIL-DTL- 83513 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4305-M83513/03-C03C-ND 23AJ5095
Product Name D-Sub Cables Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details