Amphenol Canada Corp. Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada M83513/03-A03N

Description
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:9Positions ; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:MIL-DTL- 83513 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:9Positions ; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:MIL-DTL- 83513 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada - 23AJ5081 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada
23AJ5081
Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada 23AJ5081
CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:9Positions ; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:MIL-DTL- 83513 Series RoHS Compliant: Yes

CABLE ASSY, MICRO D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:9Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:MIL-DTL- 83513 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23AJ5081
Product Name Cable Assy, Micro D Plug-Free End, 18; Connector To Connector Amphenol Canada
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details