Amphenol Canada Corp. D-Sub Connector Assemblies M83513/02-BC

Description
CONN MICRO-D RCPT 15POS SLDR CUP
Request a Quote Datasheet
Description
CONN MICRO-D RCPT 15POS SLDR CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4305-M83513/02-BC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4305-M83513/02-BC-ND
D-Sub Connector Assemblies 4305-M83513/02-BC-ND
CONN MICRO-D RCPT 15POS SLDR CUP

CONN MICRO-D RCPT 15POS SLDR CUP

Buy Now Datasheet
D Sub Conn, Rcpt, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada - 23AJ5066 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
23AJ5066
D Sub Conn, Rcpt, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada 23AJ5066
D SUB CONN, RCPT, 15 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, RCPT, 15 POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MIL-DTL-83513 Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4305-M83513/02-BC-ND 23AJ5066
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 15 Pos, Solder Cup; D Sub Connector Type Amphenol Canada
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data