The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 70009974 |
| Product Name | connector accessory,extraction tool forsize 20 crimp contact,replaces -07 |
| Tool Type | Crimper; Extraction Tool |
1.25mm Pitch High-Reliability Connector - Gecko