Amphenol Corporation Mounting Track, 5Pos, Aluminium Alloy; For Use With Amphenol Pcd M81714/67-05

Description
MOUNTING TRACK, 5POS, ALUMINIUM ALLOY; For Use With:Amphenol PCD Socket Junction Modules; No. of Positions:5Positions ; Rail Material:Aluminium Alloy; Product Range:MIL-T-81714 Series II
Description
MOUNTING TRACK, 5POS, ALUMINIUM ALLOY; For Use With:Amphenol PCD Socket Junction Modules; No. of Positions:5Positions ; Rail Material:Aluminium Alloy; Product Range:MIL-T-81714 Series II

Suppliers

Company
Product
Description
Supplier Links
Mounting Track, 5Pos, Aluminium Alloy; For Use With Amphenol Pcd - 56W1522 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Track, 5Pos, Aluminium Alloy; For Use With Amphenol Pcd
56W1522
Mounting Track, 5Pos, Aluminium Alloy; For Use With Amphenol Pcd 56W1522
MOUNTING TRACK, 5POS, ALUMINIUM ALLOY; For Use With:Amphenol PCD Socket Junction Modules; No. of Positions:5Positions ; Rail Material:Aluminium Alloy; Product Range:MIL-T-81714 Series II

MOUNTING TRACK, 5POS, ALUMINIUM ALLOY; For Use With:Amphenol PCD Socket Junction Modules; No. of Positions:5Positions; Rail Material:Aluminium Alloy; Product Range:MIL-T-81714 Series II

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W1522
Product Name Mounting Track, 5Pos, Aluminium Alloy; For Use With Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers