ELECTRONIC SPLICE, 1POS, SIZE 22; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:1Contacts; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 49M0718 |
| Product Name | Electronic Splice, 1Pos, Size 22; Splice Type Amphenol Pcd |
| Contact Size (AWG) | 22 AWG |