Amphenol Industrial Electronic Module, 20Pos, 5A; No. Of Contacts Amphenol Pcd M81714/60-22-05

Description
ELECTRONIC MODULE, 20POS, 5A; No. of Contacts:20 Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Current Rating:5A; Product Range:MIL-T-81714 Series II
Datasheet
Description
ELECTRONIC MODULE, 20POS, 5A; No. of Contacts:20 Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Current Rating:5A; Product Range:MIL-T-81714 Series II
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Module, 20Pos, 5A; No. Of Contacts Amphenol Pcd - 31X7644 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Module, 20Pos, 5A; No. Of Contacts Amphenol Pcd
31X7644
Electronic Module, 20Pos, 5A; No. Of Contacts Amphenol Pcd 31X7644
ELECTRONIC MODULE, 20POS, 5A; No. of Contacts:20 Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Current Rating:5A; Product Range:MIL-T-81714 Series II

ELECTRONIC MODULE, 20POS, 5A; No. of Contacts:20 Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Current Rating:5A; Product Range:MIL-T-81714 Series II

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31X7644
Product Name Electronic Module, 20Pos, 5A; No. Of Contacts Amphenol Pcd
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

CONN BANANA JACK MINI TURRET BLK - 238-9283BLK - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 14mm Teflon - ET-SFS-2H-T14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details