Amphenol Corporation Electronic Module, 12Pos, 7.5A; No. Of Contacts Amphenol Pcd M81714/60-20-04

Description
ELECTRONIC MODULE, 12POS, 7.5A; No. of Contacts:12 Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Current Rating:7.5A
Datasheet
Description
ELECTRONIC MODULE, 12POS, 7.5A; No. of Contacts:12 Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Current Rating:7.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Module, 12Pos, 7.5A; No. Of Contacts Amphenol Pcd - 59T4316 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Module, 12Pos, 7.5A; No. Of Contacts Amphenol Pcd
59T4316
Electronic Module, 12Pos, 7.5A; No. Of Contacts Amphenol Pcd 59T4316
ELECTRONIC MODULE, 12POS, 7.5A; No. of Contacts:12 Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Current Rating:7.5A

ELECTRONIC MODULE, 12POS, 7.5A; No. of Contacts:12 Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Current Rating:7.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59T4316
Product Name Electronic Module, 12Pos, 7.5A; No. Of Contacts Amphenol Pcd
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22021-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Plug socket - MSSD-EB-S-M14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details