Amphenol Corporation Mounting Track, 5Pos, Aluminium Alloy; For Use With Amphenol Pcd M81714/5-4

Description
MOUNTING TRACK, 5POS, ALUMINIUM ALLOY; For Use With:Amphenol PCD Feedback Modules; No. of Positions:5Positions ; Rail Material:Aluminium Alloy; Product Range:MIL-T-81714 Series I
Description
MOUNTING TRACK, 5POS, ALUMINIUM ALLOY; For Use With:Amphenol PCD Feedback Modules; No. of Positions:5Positions ; Rail Material:Aluminium Alloy; Product Range:MIL-T-81714 Series I

Suppliers

Company
Product
Description
Supplier Links
Mounting Track, 5Pos, Aluminium Alloy; For Use With Amphenol Pcd - 52M9066 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Track, 5Pos, Aluminium Alloy; For Use With Amphenol Pcd
52M9066
Mounting Track, 5Pos, Aluminium Alloy; For Use With Amphenol Pcd 52M9066
MOUNTING TRACK, 5POS, ALUMINIUM ALLOY; For Use With:Amphenol PCD Feedback Modules; No. of Positions:5Positions ; Rail Material:Aluminium Alloy; Product Range:MIL-T-81714 Series I

MOUNTING TRACK, 5POS, ALUMINIUM ALLOY; For Use With:Amphenol PCD Feedback Modules; No. of Positions:5Positions; Rail Material:Aluminium Alloy; Product Range:MIL-T-81714 Series I

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52M9066
Product Name Mounting Track, 5Pos, Aluminium Alloy; For Use With Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110900 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers