Amphenol Corporation Feedback Module, Socket, 8Pos, 16Awg; No. Of Contacts Amphenol Pcd M81714/3-DA1

Description
FEEDBACK MODULE, SOCKET, 8POS, 16AWG; No. of Contacts:8Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:16; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
FEEDBACK MODULE, SOCKET, 8POS, 16AWG; No. of Contacts:8Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:16; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feedback Module, Socket, 8Pos, 16Awg; No. Of Contacts Amphenol Pcd - 57K2889 - Newark, An Avnet Company
Chicago, IL, United States
Feedback Module, Socket, 8Pos, 16Awg; No. Of Contacts Amphenol Pcd
57K2889
Feedback Module, Socket, 8Pos, 16Awg; No. Of Contacts Amphenol Pcd 57K2889
FEEDBACK MODULE, SOCKET, 8POS, 16AWG; No. of Contacts:8Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:16; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

FEEDBACK MODULE, SOCKET, 8POS, 16AWG; No. of Contacts:8Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:16; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57K2889
Product Name Feedback Module, Socket, 8Pos, 16Awg; No. Of Contacts Amphenol Pcd
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) B/H Connector for 1.13mm RF Cable - ET-SFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details