Amphenol Corporation Feedback Module, Socket, 10Pos, 20Awg; No. Of Contacts Amphenol Pcd M81714/2-DA1

Description
FEEDBACK MODULE, SOCKET, 10POS, 20AWG; No. of Contacts:10Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
FEEDBACK MODULE, SOCKET, 10POS, 20AWG; No. of Contacts:10Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feedback Module, Socket, 10Pos, 20Awg; No. Of Contacts Amphenol Pcd - 88M3259 - Newark, An Avnet Company
Chicago, IL, United States
Feedback Module, Socket, 10Pos, 20Awg; No. Of Contacts Amphenol Pcd
88M3259
Feedback Module, Socket, 10Pos, 20Awg; No. Of Contacts Amphenol Pcd 88M3259
FEEDBACK MODULE, SOCKET, 10POS, 20AWG; No. of Contacts:10Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

FEEDBACK MODULE, SOCKET, 10POS, 20AWG; No. of Contacts:10Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88M3259
Product Name Feedback Module, Socket, 10Pos, 20Awg; No. Of Contacts Amphenol Pcd
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products