Amphenol Corporation Electronic Splice, 4Pos, Size 22; Splice Type Amphenol Pcd M81714/12-22D-2

Description
ELECTRONIC SPLICE, 4POS, SIZE 22; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Description
ELECTRONIC SPLICE, 4POS, SIZE 22; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Electronic Splice, 4Pos, Size 22; Splice Type Amphenol Pcd - 56W1393 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Splice, 4Pos, Size 22; Splice Type Amphenol Pcd
56W1393
Electronic Splice, 4Pos, Size 22; Splice Type Amphenol Pcd 56W1393
ELECTRONIC SPLICE, 4POS, SIZE 22; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

ELECTRONIC SPLICE, 4POS, SIZE 22; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W1393
Product Name Electronic Splice, 4Pos, Size 22; Splice Type Amphenol Pcd
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1981/1000-449-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50021-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details