Amphenol Corporation Electronic Splice, 2Pos, Size 16; Splice Type Amphenol Pcd M81714/11-16D

Description
ELECTRONIC SPLICE, 2POS, SIZE 16; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:2Contacts; Contact Size:16; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Datasheet
Description
ELECTRONIC SPLICE, 2POS, SIZE 16; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:2Contacts; Contact Size:16; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Splice, 2Pos, Size 16; Splice Type Amphenol Pcd - 47T1484 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Splice, 2Pos, Size 16; Splice Type Amphenol Pcd
47T1484
Electronic Splice, 2Pos, Size 16; Splice Type Amphenol Pcd 47T1484
ELECTRONIC SPLICE, 2POS, SIZE 16; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:2Contacts; Contact Size:16; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

ELECTRONIC SPLICE, 2POS, SIZE 16; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:2Contacts; Contact Size:16; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47T1484
Product Name Electronic Splice, 2Pos, Size 16; Splice Type Amphenol Pcd
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
Cable Connectors - NCN-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Right Angle BNC Female to BNC Male, Adapter - SALE-9239 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details