Amphenol Corporation Feedback Module, Socket, 10Pos, 22Awg; No. Of Contacts Amphenol Pcd M81714/1-DB1

Description
FEEDBACK MODULE, SOCKET, 10POS, 22AWG; No. of Contacts:10Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Datasheet
Description
FEEDBACK MODULE, SOCKET, 10POS, 22AWG; No. of Contacts:10Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedback Module, Socket, 10Pos, 22Awg; No. Of Contacts Amphenol Pcd - 20M8029 - Newark, An Avnet Company
Chicago, IL, United States
Feedback Module, Socket, 10Pos, 22Awg; No. Of Contacts Amphenol Pcd
20M8029
Feedback Module, Socket, 10Pos, 22Awg; No. Of Contacts Amphenol Pcd 20M8029
FEEDBACK MODULE, SOCKET, 10POS, 22AWG; No. of Contacts:10Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

FEEDBACK MODULE, SOCKET, 10POS, 22AWG; No. of Contacts:10Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:22; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20M8029
Product Name Feedback Module, Socket, 10Pos, 22Awg; No. Of Contacts Amphenol Pcd
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
IEC Connectors - 1886459 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details