Amphenol LTW Circular Connector Assemblies M8-08PFFT-EE0001

Description
8 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-M8-08PFFT-EE0001TR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-M8-08PFFT-EE0001TR-ND
Circular Connector Assemblies 1754-M8-08PFFT-EE0001TR-ND
8 Position Circular Connector Insert, Female Sockets Solder

8 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Circular Connector Assemblies - 1754-M8-08PFFT-EE0001DKR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-M8-08PFFT-EE0001DKR-ND
Circular Connector Assemblies 1754-M8-08PFFT-EE0001DKR-ND
8 Position Circular Connector Insert, Female Sockets Solder

8 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Circular Connector Assemblies - 1754-M8-08PFFT-EE0001CT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-M8-08PFFT-EE0001CT-ND
Circular Connector Assemblies 1754-M8-08PFFT-EE0001CT-ND
8 Position Circular Connector Insert, Female Sockets Solder

8 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Industrial Circular Connectors - 2231873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2231873
Industrial Circular Connectors 2231873
Amphenol Industrial M8-08PFFT-EE0001

Amphenol Industrial M8-08PFFT-EE0001

Supplier's Site
Industrial Circular Connectors - 2231872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2231872
Industrial Circular Connectors 2231872
Amphenol Industrial M8-08PFFT-EE0001

Amphenol Industrial M8-08PFFT-EE0001

Supplier's Site
Sensor Conn, Rcpt, 8Pos, M8, Panel; Product Range Amphenol Ltw - 27AJ4165 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 8Pos, M8, Panel; Product Range Amphenol Ltw
27AJ4165
Sensor Conn, Rcpt, 8Pos, M8, Panel; Product Range Amphenol Ltw 27AJ4165
SENSOR CONN, RCPT, 8POS, M8, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONN, RCPT, 8POS, M8, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1754-M8-08PFFT-EE0001TR-ND 2231873 27AJ4165
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Conn, Rcpt, 8Pos, M8, Panel; Product Range Amphenol Ltw
Connector Type Insert, Female Sockets Circular / Cylindrical Connectors
Mounting Surface Mount Straight Panel Mount
Voltage Rating 30 volts
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1359-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28499-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers