Amphenol LTW Circular Connector Assemblies M8-04PMMT-EE0001

Description
M SERIES, M8, 3A, 04 PINS, SMT
Request a Quote Datasheet
Description
M SERIES, M8, 3A, 04 PINS, SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-M8-04PMMT-EE0001CT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-M8-04PMMT-EE0001CT-ND
Circular Connector Assemblies 1754-M8-04PMMT-EE0001CT-ND
M SERIES, M8, 3A, 04 PINS, SMT

M SERIES, M8, 3A, 04 PINS, SMT

Buy Now Datasheet
Circular Connector Assemblies - 1754-M8-04PMMT-EE0001DKR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-M8-04PMMT-EE0001DKR-ND
Circular Connector Assemblies 1754-M8-04PMMT-EE0001DKR-ND
M SERIES, M8, 3A, 04 PINS, SMT

M SERIES, M8, 3A, 04 PINS, SMT

Buy Now Datasheet
Circular Connector Assemblies - 1754-M8-04PMMT-EE0001TR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-M8-04PMMT-EE0001TR-ND
Circular Connector Assemblies 1754-M8-04PMMT-EE0001TR-ND
M SERIES, M8, 3A, 04 PINS, SMT

M SERIES, M8, 3A, 04 PINS, SMT

Buy Now Datasheet
M Series, M8, 3A, 04 Pins, Smt Rohs Compliant Amphenol Ltw - 23AJ3423 - Newark, An Avnet Company
Chicago, IL, United States
M Series, M8, 3A, 04 Pins, Smt Rohs Compliant Amphenol Ltw
23AJ3423
M Series, M8, 3A, 04 Pins, Smt Rohs Compliant Amphenol Ltw 23AJ3423
M Series, M8, 3A, 04 Pins, SMT RoHS Compliant: Yes

M Series, M8, 3A, 04 Pins, SMT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1754-M8-04PMMT-EE0001CT-ND 23AJ3423
Product Name Circular Connector Assemblies M Series, M8, 3A, 04 Pins, Smt Rohs Compliant Amphenol Ltw
Connector Type Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A79654-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Current Rating 1.0 amps
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000806ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details