Amphenol Corporation Military Specification Amphenol Pcd M55181/3-03.

Description
Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Center-Lock; Insert Arrangement:-; Contact Material:Brass RoHS Compliant: No
Description
Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Center-Lock; Insert Arrangement:-; Contact Material:Brass RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Military Specification Amphenol Pcd - 23AC7576 - Newark, An Avnet Company
Chicago, IL, United States
Military Specification Amphenol Pcd
23AC7576
Military Specification Amphenol Pcd 23AC7576
Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Center-Lock; Insert Arrangement:-; Contact Material:Brass RoHS Compliant: No

Military Specification:MIL-DTL-55181; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Center-Lock; Insert Arrangement:-; Contact Material:Brass RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AC7576
Product Name Military Specification Amphenol Pcd
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data