Amphenol Corporation Circular Conn, R/a Plug, 4Pos; Military Specification Amphenol Pcd M55181/3-03

Description
CIRCULAR CONN, R/A PLUG, 4POS; Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Center-Lock; Insert Arrangement:- RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, R/A PLUG, 4POS; Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Center-Lock; Insert Arrangement:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Plug, 4Pos; Military Specification Amphenol Pcd - 56W1352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 4Pos; Military Specification Amphenol Pcd
56W1352
Circular Conn, R/a Plug, 4Pos; Military Specification Amphenol Pcd 56W1352
CIRCULAR CONN, R/A PLUG, 4POS; Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Center-Lock; Insert Arrangement:- RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 4POS; Military Specification:MIL-DTL-55181; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Center-Lock; Insert Arrangement:- RoHS Compliant: No

Supplier's Site
Turnersville, NJ, United States
Connectors; Power; Medium Voltage
M55181/3-03
Connectors; Power; Medium Voltage M55181/3-03
CABLE MOUNT PLUG 4 PIN CONTACT

CABLE MOUNT PLUG 4 PIN CONTACT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 56W1352 M55181/3-03
Product Name Circular Conn, R/a Plug, 4Pos; Military Specification Amphenol Pcd Connectors; Power; Medium Voltage
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22023-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details