Amphenol Corporation Mil Spec Circular Connectors M55181/2-01

Description
Amphenol India M55181/2-01
Request a Quote Datasheet
Description
Amphenol India M55181/2-01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 271437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
271437
Mil Spec Circular Connectors 271437
Amphenol India M55181/2-01

Amphenol India M55181/2-01

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors; Circular; Backshells - M55181/2-01 - CDM Inc.
Turnersville, NJ, United States
Connectors; Circular; Backshells
M55181/2-01
Connectors; Circular; Backshells M55181/2-01
PANEL MOUNT RECEPTACLE 4 PIN CONTACT

PANEL MOUNT RECEPTACLE 4 PIN CONTACT

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Panel; Military Specification Amphenol Pcd - 56W1349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Panel; Military Specification Amphenol Pcd
56W1349
Circular Conn, Rcpt, 4Pos, Panel; Military Specification Amphenol Pcd 56W1349
CIRCULAR CONN, RCPT, 4POS, PANEL; Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Center-Lock; Insert Rotation:-RoHS Compliant: No

CIRCULAR CONN, RCPT, 4POS, PANEL; Military Specification:MIL-DTL-55181; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Center-Lock; Insert Rotation:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. CDM Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 271437 M55181/2-01 M55181/2-01 56W1349
Product Name Mil Spec Circular Connectors Connectors; Circular; Backshells Circular Conn, Rcpt, 4Pos, Panel; Military Specification Amphenol Pcd
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
DIN 41612 - 39-XC5A-1682-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190119 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1981/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers