Amphenol Corporation Military Specification Amphenol Pcd M55181/1-03.

Description
Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock; Insert Arrangement:-; Contact Material:Brass RoHS Compliant: No
Description
Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock; Insert Arrangement:-; Contact Material:Brass RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Military Specification Amphenol Pcd - 23AC7573 - Newark, An Avnet Company
Chicago, IL, United States
Military Specification Amphenol Pcd
23AC7573
Military Specification Amphenol Pcd 23AC7573
Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock; Insert Arrangement:-; Contact Material:Brass RoHS Compliant: No

Military Specification:MIL-DTL-55181; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock; Insert Arrangement:-; Contact Material:Brass RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AC7573
Product Name Military Specification Amphenol Pcd
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NALCLC - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details